The AEC-Q101 qualified TPSMD series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 3 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
23.2V Clamp 129.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 14VWM 23.2VC DO214AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMD14CA | TPSMD14CA-ND | TPSMD14CA |
| Product Name | Surface Mount, 3000W TVS Diode-AEC-Q101 Qualified | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 23.2 volts | 23.2 volts | 23.2 volts |
| VBR | 15.6 to 17.2 volts | 15.6 volts | 15.6 volts |
| Configuration | Single |