Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC82CA

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC82CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC82CA
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC82CA
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6554TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6554TR-ND
TVS Diodes F6554TR-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6554CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6554CT-ND
TVS Diodes F6554CT-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6554DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6554DKR-ND
TVS Diodes F6554DKR-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
1500W 70.1V TVS Protection Diode - 144-TPSMC82CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 70.1V TVS Protection Diode
144-TPSMC82CA
1500W 70.1V TVS Protection Diode 144-TPSMC82CA
Trans Voltage Suppressor Diode, 1500W, 70.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC82CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC82CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 70.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC82CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC82CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMC82CA - 901085-TPSMC82CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC82CA
901085-TPSMC82CA
TVS - TVS - Diodes - TPSMC82CA 901085-TPSMC82CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 901085-TPSMC82CA Series: Automotive, AEC-Q101, TPSMC Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.10.0080 Other Part Number: F6554DKR, F6554CT, -TPSMC82CA, F6554TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 901085-TPSMC82CA
Series: Automotive, AEC-Q101, TPSMC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6554DKR, F6554CT, -TPSMC82CA, F6554TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC82CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC82CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC82CA
TVS DIODE 70.1VWM 113VC DO214AB

TVS DIODE 70.1VWM 113VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC82CA F6554TR-ND 144-TPSMC82CA 901085-TPSMC82CA TPSMC82CA
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TVS Diodes 1500W 70.1V TVS Protection Diode TVS - TVS - Diodes - TPSMC82CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 70.1 volts
VBR 77.9 to 86.1 volts 77.9 volts 77.9 volts
PD 1.50E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data