Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC82A

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC82A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC82A
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC82A
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
1500W 70.1V TVS Protection Diode - 144-TPSMC82A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 70.1V TVS Protection Diode
144-TPSMC82A
1500W 70.1V TVS Protection Diode 144-TPSMC82A
Trans Voltage Suppressor Diode, 1500W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC82A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC82A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC82A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC82A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6553CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6553CT-ND
TVS Diodes F6553CT-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6553TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6553TR-ND
TVS Diodes F6553TR-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6553DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6553DKR-ND
TVS Diodes F6553DKR-ND
113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC82A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC82A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC82A
TVS DIODE 70.1VWM 113VC DO214AB

TVS DIODE 70.1VWM 113VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC82A 144-TPSMC82A F6553CT-ND TPSMC82A
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified 1500W 70.1V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 70.1 volts
VBR 77.9 to 86.1 volts 77.9 volts 77.9 volts
PD 1.50E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data