The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Win Source Part Number: 1127266-TPSMC62A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMC
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Voltage - Breakdown (Min): 58.9V
Voltage - Clamping (Max) @ Ipp: 85V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6547CT,F6547DKR,F65
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 1500W, 53V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC62A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 53V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 53V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC62A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 53V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 53VWM 85VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC62A | 1127266-TPSMC62A | F6547CT-ND | 144-TPSMC62A | 29AK8590 | TPSMC62A |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | Circuit Protection - TVS - Diodes | TVS Diodes | 1500W 53V TVS Protection Diode | Tvs Diode, Unidir, 53V, Do-214Ab Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 53 volts | |||||
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | 58.9 volts | ||
| PD | 1.50E6 milliwatts | |||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) |