The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 1500W, 43.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC51CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC51CA can be used for catalog matching and distributor lookup.
Win Source Part Number: 978727-TPSMC51CA
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMC
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43.6V
Voltage - Breakdown (Min): 48.5V
Voltage - Clamping (Max) @ Ipp: 70.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -TPSMC51CA,F6544CT,F
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
70.1V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 43.6VWM 70.1VC DO214AB
TVS DIODE 43.6VWM 70.1VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC51CA | 144-TPSMC51CA | 978727-TPSMC51CA | F6544TR-ND | TPSMC51CA | TPSMC51CA |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | 1500W 43.6V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 43.6 volts | |||||
| VBR | 48.5 to 53.6 volts | 48.5 volts | 48.5 volts | 48.5 volts | 48.5 volts | |
| PD | 1.50E6 milliwatts | |||||
| Configuration | Single | Single |