The TPSMC47A is a unidirectional surface-mount transient voltage suppression diode designed to protect sensitive electronics from voltage transients, such as those caused by lightning. It is rated for 1500 W peak pulse power dissipation with a 10/1000 µs waveform and operates with a stand-off voltage of 40.2 V, clamping at 59.3 V under 25.6 A peak pulse current. The device is AEC-Q101 qualified, features a DO-214AB (SMC J-Bend) package with dimensions of 7.11 mm maximum length, 6.22 mm maximum width, and 3.20 mm maximum height, and meets IEC 61000-4-2 ESD standards for 30 kV air and 30 kV contact discharge. It has a typical reverse leakage current of 1 µA at 40.2 V, a fast response time of less than 1.0 ps, and operates within a junction temperature range of -65°C to 150°C. The diode is lead-free, RoHS compliant, halogen-free, and meets UL 497B and MSL level 1 standards.
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113878-TPSMC47A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 23.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 1500W, 40.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC47A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC47A can be used for catalog matching and distributor lookup.
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 40.2VWM 64.8VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC47A | 1113878-TPSMC47A | 144-TPSMC47A | F6541TR-ND | TPSMC47A |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS - TVS - Diodes - TPSMC47A | 1500W 40.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 40.2 volts | ||||
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | 44.7 volts | |
| PD | 1.50E6 milliwatts | ||||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) |