The TPSMC43CA is a bidirectional transient voltage suppression diode in a DO-214AB (SMC J-Bend) package, designed for surface mounting to protect sensitive electronics from voltage transients. It has a 1500 W peak pulse power rating at 10/1000 μs, a stand-off voltage of 40.9 V, and a clamping voltage of 59.3 V at 25.6 A. The device is AEC-Q101 qualified, meets IEC 61000-4-2 ESD protection levels of 30 kV (air) and 30 kV (contact), and complies with RoHS and UL 497B standards. It features a low profile, glass passivated junction, and a typical failure mode of short circuit under overvoltage or overcurrent conditions. Operating temperature range is -65 °C to 150 °C.
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 1500W, 36.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC43CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC43CA can be used for catalog matching and distributor lookup.
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 36.8VWM 59.3VC DO214AB
TVS DIODE, BIDIR, 36.8V, SMC; Product Range:TPSMC Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC43CA | 144-TPSMC43CA | F6540DKR-ND | TPSMC43CA | 27AK1630 |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | 1500W 36.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 36.8V, Smc; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VR | 36.8 volts | ||||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | 40.9 volts | |
| PD | 1.50E6 milliwatts | ||||
| Configuration | Single | Single |