The TPSMC-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High reliability application and automotive grade AEC-Q101 qualified Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 %
Win Source Part Number: 1351040-TPSMC43CA-VR
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101, TPSMC-VR
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.7A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 69.4V
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, Product overview: TPSMC43CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC43CA-VR can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC43CA-VR | 1351040-TPSMC43CA-VR | TPSMC43CA-VR-ND | 144-TPSMC43CA-VR | TPSMC43CA-VR |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 69.4 volts | 69.4 volts | 69.4 volts | 69.4 volts | |
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | 47.8 volts | |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) |