The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113876-TPSMC43A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 25.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 36.8VWM 59.3VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC43A | 1113876-TPSMC43A | F6539CT-ND | TPSMC43A |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS - TVS - Diodes - TPSMC43A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| VR | 36.8 volts | |||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | 40.9 volts |
| PD | 1.50E6 milliwatts | |||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) |