Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC39CA

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC39CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC39CA
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC39CA
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6538TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6538TR-ND
TVS Diodes F6538TR-ND
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6538CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6538CT-ND
TVS Diodes F6538CT-ND
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6538DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6538DKR-ND
TVS Diodes F6538DKR-ND
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMC39CA - 901084-TPSMC39CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC39CA
901084-TPSMC39CA
TVS - TVS - Diodes - TPSMC39CA 901084-TPSMC39CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 901084-TPSMC39CA Series: Automotive, AEC-Q101, TPSMC Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080 Other Part Number: F6538TR, F6538CT, -TPSMC39CA, F6538DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 901084-TPSMC39CA
Series: Automotive, AEC-Q101, TPSMC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6538TR, F6538CT, -TPSMC39CA, F6538DKR

Buy Now Datasheet
1500W 33.3V TVS Protection Diode - 144-TPSMC39CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 33.3V TVS Protection Diode
144-TPSMC39CA
1500W 33.3V TVS Protection Diode 144-TPSMC39CA
Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC39CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC39CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 33.3V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC39CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC39CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 33.3V, Smc; Product Range Littelfuse - 27AK1629 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 33.3V, Smc; Product Range Littelfuse
27AK1629
Tvs Diode, Bidir, 33.3V, Smc; Product Range Littelfuse 27AK1629
TVS DIODE, BIDIR, 33.3V, SMC; Product Range:TPSMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

TVS DIODE, BIDIR, 33.3V, SMC; Product Range:TPSMC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33.3V; Clamping Voltage Max:53.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:37.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC39CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC39CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC39CA
TVS DIODE 33.3VWM 53.9VC DO214AB

TVS DIODE 33.3VWM 53.9VC DO214AB

Supplier's Site
TVS Diodes - TPSMC39CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMC39CA
TVS Diodes TPSMC39CA
TVS DIODE 33.3VWM 53.9VC DO214AB

TVS DIODE 33.3VWM 53.9VC DO214AB

Supplier's Site Datasheet
TVS DIODE 33.3V 53.9V DO214AB - 461-TPSMC39CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 33.3V 53.9V DO214AB
461-TPSMC39CA
TVS DIODE 33.3V 53.9V DO214AB 461-TPSMC39CA
TVS DIODE 33.3V 53.9V DO214AB

TVS DIODE 33.3V 53.9V DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC39CA F6538TR-ND 901084-TPSMC39CA 144-TPSMC39CA 27AK1629 TPSMC39CA TPSMC39CA 461-TPSMC39CA
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TVS Diodes TVS - TVS - Diodes - TPSMC39CA 1500W 33.3V TVS Protection Diode Tvs Diode, Bidir, 33.3V, Smc; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 33.3V 53.9V DO214AB
RoHS Compliant RoHS RoHS RoHS RoHS
VR 33.3 volts
VBR 37.1 to 41 volts 37.1 volts 37.1 volts 37.1 volts 37.1 volts 41 volts
PD 1.50E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data