The TPSMC36CA is a bi-directional transient voltage suppression diode in the DO-214AB (SMC J-Bend) package, designed for surface mount applications to protect sensitive electronics from voltage transients, including ESD and EFT events. It has a peak pulse power dissipation of 1500 W for a 10/1000 μs waveform, a stand-off voltage of 30.8 V, a breakdown voltage ranging from 34.2 V to 37.8 V at 1 mA, and a clamping voltage of 49.9 V at 30.5 A. The device is AEC-Q101 qualified, meets IEC 61000-4-2 ESD ratings of 30 kV (air) and 30 kV (contact), and has a maximum operating junction and storage temperature range of -65 °C to 150 °C. It features a low profile, halogen-free construction, RoHS compliance, and is rated for MSL level 1 soldering. The package dimensions are 2.90 to 3.20 mm in height, 6.60 to 7.11 mm in length, and 5.59 to 6.22 mm in width.
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 1500W, 30.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC36CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901082-TPSMC36CA
Series: Automotive, AEC-Q101, TPSMC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6536CT, F6536DKR, F6536TR, -TPSMC36CA
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30.8VWM 49.9VC DO214AB
TVS DIODE, BIDIR, 30.8V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 36V AEC-Q101 5% Bi-Directional
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC36CA | 144-TPSMC36CA | 901082-TPSMC36CA | F6536TR-ND | TPSMC36CA | 67AH3301 | TPSMC36CA | TPSMC36CA |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | 1500W 30.8V TVS Protection Diode | TVS - TVS - Diodes - TPSMC36CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30.8V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 30.8 volts | |||||||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | 34.2 volts | ||||
| PD | 1.50E6 milliwatts | |||||||
| Configuration | Single | Single |