The TPSMC series are AEC-Q101 qualified, surface-mount transient voltage suppression diodes with a 1500 W peak pulse power rating at 10/1000 μs, designed to protect electronics from lightning and ESD events. They use a DO-214AB (SMC J-Bend) package measuring 2.90-3.20 mm in height, 6.60-7.11 mm in body length, and 5.59-6.22 mm in width. Operating junction and storage temperatures range from -65°C to 150°C. The devices meet IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 standards, are UL recognized to ANSI/UL 497B, and are RoHS compliant with a tin-plated finish. They feature MSL level 1 soldering qualification and a typical response time under 1.0 ps. Packaging is tape and reel, 3000 units per reel.
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901083-TPSMC36CA-VR
Series: Automotive, AEC-Q101, TPSMC
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.10.0080
TVS DIODE 30.8VWM DO214AB
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30.8VWM DO214AB
Trans Voltage Suppressor Diode, Product overview: TPSMC36CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC36CA-VR can be used for catalog matching and distributor lookup.
TVS DIODE 30.8VWM 49.9VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC36CA-VR | 901083-TPSMC36CA-VR | 18-TPSMC36CA-VRCT-ND | 144-TPSMC36CA-VR | TPSMC36CA-VR |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS - TVS - Diodes - TPSMC36CA-VR | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 36 volts | ||||
| VBR | 40 to 44.2 volts | 34.2 volts | 34.2 volts | ||
| PD | 1.50E6 milliwatts | ||||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) |