The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 937494-TPSMC33CA
Series: Automotive, AEC-Q101, TPSMC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMC33CA, F6534TR, F6534CT, F6534DKR
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 1500W, 28.2V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 28.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 28.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC33CA can be used for catalog matching and distributor lookup.
TVS DIODE 28.2VWM 45.7VC DO214AB
TVS DIODE 28.2VWM 45.7VC DO214AB
TVS DIODE, BIDIR, 28.2V, SMC ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 1.5kW 33V AEC-Q101 5% Bi-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC33CA | 937494-TPSMC33CA | F6534TR-ND | 144-TPSMC33CA | TPSMC33CA | TPSMC33CA | 55AK2631 | TPSMC33CA |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS - TVS - Diodes - TPSMC33CA | TVS Diodes | 1500W 28.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 28.2V, Smc Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 28.2 volts | |||||||
| VBR | 31.4 to 34.7 volts | 31.4 volts | 31.4 volts | 31.4 volts | ||||
| PD | 1.50E6 milliwatts | |||||||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB-2 (SMC) |