The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
37.5V Clamp 40.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 23.1VWM 37.5VC DO214AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC27A | F6529DKR-ND | TPSMC27A |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 23.1 volts | ||
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts |
| PD | 1.50E6 milliwatts | ||
| Configuration | Single |