Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC250A

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC250A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC250A
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC250A
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
250V TVS Protection Diode - 144-TPSMC250A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V TVS Protection Diode
144-TPSMC250A
250V TVS Protection Diode 144-TPSMC250A
TVS 1.5KW 250V 5%UNI DO-214AB Product overview: TPSMC250A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC250A can be used for catalog matching and distributor lookup.

TVS 1.5KW 250V 5%UNI DO-214AB Product overview: TPSMC250A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC250A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-TPSMC250ATR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 18-TPSMC250ACT-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 18-TPSMC250ADKR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

344V Clamp 4.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC250A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC250A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC250A
TVS 1.5KW 250V 5%UNI DO-214AB

TVS 1.5KW 250V 5%UNI DO-214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC250A 144-TPSMC250A 18-TPSMC250ATR-ND TPSMC250A
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified 250V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 214 volts
VBR 238 to 263 volts 238 volts 238 volts
PD 1.50E6 milliwatts
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data