The TPSMC-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High reliability application and automotive grade AEC-Q101 qualified Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2,30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 %
321.1V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW AEC Q-101
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC200CA-VR | 18-TPSMC200CA-VRTR-ND | TPSMC200CA-VR |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 321 volts | 321 volts | 321 volts |
| VBR | 224 to 247 volts | 224 volts | 224 volts |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |