Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC16CA

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC16CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC16CA
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC16CA
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - F6520CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6520CT-ND
TVS Diodes F6520CT-ND
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6520DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6520DKR-ND
TVS Diodes F6520DKR-ND
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6520TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6520TR-ND
TVS Diodes F6520TR-ND
22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

22.5V Clamp 67.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
1500W 13.6V TVS Protection Diode - 144-TPSMC16CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 13.6V TVS Protection Diode
144-TPSMC16CA
1500W 13.6V TVS Protection Diode 144-TPSMC16CA
Trans Voltage Suppressor Diode, 1500W, 13.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC16CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC16CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 13.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC16CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC16CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMC16CA - 1113862-TPSMC16CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC16CA
1113862-TPSMC16CA
TVS - TVS - Diodes - TPSMC16CA 1113862-TPSMC16CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1113862-TPSMC16CA Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 13.6V Minimum Breakdown Voltage: 15.2V Max Clamping Voltage: 22.5V Peak Pulse Current(Ippm): 67.6A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113862-TPSMC16CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 67.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC16CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC16CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC16CA
TVS DIODE 13.6VWM 22.5VC DO214AB

TVS DIODE 13.6VWM 22.5VC DO214AB

Supplier's Site
TVS DIODE 13.6V 22.5V DO214AB - 461-TPSMC16CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13.6V 22.5V DO214AB
461-TPSMC16CA
TVS DIODE 13.6V 22.5V DO214AB 461-TPSMC16CA
TVS DIODE 13.6V 22.5V DO214AB

TVS DIODE 13.6V 22.5V DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC16CA F6520CT-ND 144-TPSMC16CA 1113862-TPSMC16CA TPSMC16CA 461-TPSMC16CA
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TVS Diodes 1500W 13.6V TVS Protection Diode TVS - TVS - Diodes - TPSMC16CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13.6V 22.5V DO214AB
RoHS Compliant RoHS RoHS RoHS
VR 13.6 volts
VBR 15.2 to 16.8 volts 15.2 volts 15.2 volts 15.2 volts 16.8 volts
PD 1.50E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data