Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC160CA

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC160CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC160CA
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC160CA
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-TPSMC160CATR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 18-TPSMC160CACT-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 18-TPSMC160CADKR-ND - DigiKey
Thief River Falls, MN, United States
219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

219V Clamp 6.9A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC160CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC160CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC160CA
TVS 1.5KW 160V 5%BI DO-214AB

TVS 1.5KW 160V 5%BI DO-214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC160CA 18-TPSMC160CATR-ND TPSMC160CA
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 137 volts
VBR 152 to 168 volts 152 volts 152 volts
PD 1.50E6 milliwatts
Configuration Single
Package DO-214AB, SMC SMC
Unlock Full Specs
to access all available technical data