The TPSMC15CA is a bidirectional surface mount transient voltage suppression diode rated for 1500 W peak pulse power dissipation at 10/1000 µs, designed for automotive protection against voltage transients. It is AEC-Q101 qualified and packaged in a DO-214AB (SMC J-Bend) case measuring 6.60-7.11 mm in length, 5.59-6.22 mm in width, and 2.90-3.20 mm in height. The device has a standoff voltage of 12.8 V, a breakdown voltage of 14.3-15.8 V, and a clamping voltage of 21.2 V at 71.7 A peak pulse current. It supports ESD protection up to 30 kV (air) and 30 kV (contact) per IEC 61000-4-2, and EFT protection per IEC 61000-4-4. It meets UL 497B and V-0 flammability rating, is RoHS compliant, and has a typical response time of less than 1.0 ps. Tape and reel packaging contains 3000 units per reel.
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Trans Voltage Suppressor Diode, 1500W, 12.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC15CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC15CA can be used for catalog matching and distributor lookup.
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113860-TPSMC15CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 71.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 12.8VWM 21.2VC DO214AB
TVS DIODE 12.8VWM 21.2VC DO214AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC15CA | 144-TPSMC15CA | F6518TR-ND | 1113860-TPSMC15CA | TPSMC15CA | TPSMC15CA |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | 1500W 12.8V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPSMC15CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 12.8 volts | |||||
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts | |
| PD | 1.50E6 milliwatts | |||||
| Configuration | Single | Single |