The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
179V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC
179V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC
179V Clamp 8.5A Ipp Tvs Diode Surface Mount SMC
TVS 1.5KW 130V 5%BI DO-214AB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC130CA | 18-TPSMC130CACT-ND | TPSMC130CA |
| Product Name | Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 111 volts | ||
| VBR | 124 to 137 volts | 124 volts | 124 volts |
| PD | 1.50E6 milliwatts | ||
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC |