Littelfuse, Inc. Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC12CA

Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified - TPSMC12CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified
TPSMC12CA
Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified TPSMC12CA
The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

The AEC-Q101 qualified TPSMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified 1.5 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package. Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
1500W 10.2V TVS Protection Diode - 144-TPSMC12CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 10.2V TVS Protection Diode
144-TPSMC12CA
1500W 10.2V TVS Protection Diode 144-TPSMC12CA
Trans Voltage Suppressor Diode, 1500W, 10.2V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC12CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC12CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 10.2V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC12CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC12CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6514TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6514TR-ND
TVS Diodes F6514TR-ND
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6514DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6514DKR-ND
TVS Diodes F6514DKR-ND
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - F6514CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6514CT-ND
TVS Diodes F6514CT-ND
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMC12CA - 1113857-TPSMC12CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC12CA
1113857-TPSMC12CA
TVS - TVS - Diodes - TPSMC12CA 1113857-TPSMC12CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1113857-TPSMC12CA Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 10.2V Minimum Breakdown Voltage: 11.4V Max Clamping Voltage: 16.7V Peak Pulse Current(Ippm): 91A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113857-TPSMC12CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 91A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC12CA
TVS DIODE 10.2VWM 16.7VC DO214AB

TVS DIODE 10.2VWM 16.7VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC12CA 144-TPSMC12CA F6514TR-ND 1113857-TPSMC12CA TPSMC12CA
Product Name Surface Mount, 1500W TVS Diode-AEC-Q101 Qualified 1500W 10.2V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPSMC12CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 10.2 volts
VBR 11.4 to 12.6 volts 11.4 volts 11.4 volts 11.4 volts
PD 1.50E6 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data