Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB91CA

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB91CA - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB91CA
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB91CA
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
Singapore, Singapore
600W 77.8V TVS Protection Diode
144-TPSMB91CA
600W 77.8V TVS Protection Diode 144-TPSMB91CA
Trans Voltage Suppressor Diode, 600W, 77.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB91CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 77.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 77.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB91CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 77.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB91CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 77.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 77.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB91CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6345CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6345CT-ND
TVS Diodes F6345CT-ND
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F6345TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6345TR-ND
TVS Diodes F6345TR-ND
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F6345DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6345DKR-ND
TVS Diodes F6345DKR-ND
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 94W9933 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
94W9933
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 94W9933
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB91CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB91CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB91CA
TVS DIODE 77.8VWM 125VC DO214AA

TVS DIODE 77.8VWM 125VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB91CA 144-TPSMB91CA F6345CT-ND 94W9933 TPSMB91CA
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W 600W 77.8V TVS Protection Diode TVS Diodes Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 125 volts 125 volts 125 volts
VBR 86.5 to 95.5 volts 86.5 volts 86.5 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data