The TPSMB-L Series are Low Clamping Voltage TVS diodes specifically protects Analog Front End chip (AFE/BMIC) of Electric vehicle Battery Management System (BMS) from overvoltage events. High reliability application and automotive grade AEC-Q101 qualified 600 W PPPM (peak pulse power) capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Fast response time: typically less than 1.0 ns from 0 V to VBR min
TVS DIODE 70.1VWM 113V DO214AA
TVS DIODE 70.1VWM 113V DO214AA
TVS DIODE 70.1VWM 113V DO214AA
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB82A-L | 18-TPSMB82A-LDKR-ND |
| Product Name | TPSMB-L | TVS Diodes |
| VC | 100 volts | 113 volts |
| VBR | 77.9 to 86.1 volts | 77.9 volts |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB |