Littelfuse, Inc. TPSMB-L TPSMB75A-L

Description
The TPSMB-L Series are Low Clamping Voltage TVS diodes specifically protects Analog Front End chip (AFE/BMIC) of Electric vehicle Battery Management System (BMS) from overvoltage events. High reliability application and automotive grade AEC-Q101 qualified 600 W PPPM (peak pulse power) capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Fast response time: typically less than 1.0 ns from 0 V to VBR min
Request a Quote Datasheet
Description
The TPSMB-L Series are Low Clamping Voltage TVS diodes specifically protects Analog Front End chip (AFE/BMIC) of Electric vehicle Battery Management System (BMS) from overvoltage events. High reliability application and automotive grade AEC-Q101 qualified 600 W PPPM (peak pulse power) capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Fast response time: typically less than 1.0 ns from 0 V to VBR min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPSMB-L - TPSMB75A-L - Littelfuse, Inc.
Rosemont, IL, United States
TPSMB-L
TPSMB75A-L
TPSMB-L TPSMB75A-L
The TPSMB-L Series are Low Clamping Voltage TVS diodes specifically protects Analog Front End chip (AFE/BMIC) of Electric vehicle Battery Management System (BMS) from overvoltage events. High reliability application and automotive grade AEC-Q101 qualified 600 W PPPM (peak pulse power) capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Fast response time: typically less than 1.0 ns from 0 V to VBR min

The TPSMB-L Series are Low Clamping Voltage TVS diodes specifically protects Analog Front End chip (AFE/BMIC) of Electric vehicle Battery Management System (BMS) from overvoltage events. High reliability application and automotive grade AEC-Q101 qualified 600 W PPPM (peak pulse power) capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2 30 kV(Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction Fast response time: typically less than 1.0 ns from 0 V to VBR min

Supplier's Site Datasheet
TVS Diodes - 18-TPSMB75A-LCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 64.1VWM 103V DO214AA

TVS DIODE 64.1VWM 103V DO214AA

Buy Now Datasheet
TVS Diodes - 18-TPSMB75A-LDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 64.1VWM 103V DO214AA

TVS DIODE 64.1VWM 103V DO214AA

Buy Now Datasheet
TVS Diodes - 18-TPSMB75A-LTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 64.1VWM 103V DO214AA

TVS DIODE 64.1VWM 103V DO214AA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB75A-L 18-TPSMB75A-LCT-ND
Product Name TPSMB-L TVS Diodes
VC 96 volts 103 volts
VBR 71.3 to 78.8 volts 71.3 volts
Configuration Single
Package SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data