The TPSMB68A is an AEC-Q101 qualified, surface-mount transient voltage suppression diode in a DO-214AA package, designed for automotive applications to protect against voltage transients from events like lightning and load dump. It has a peak pulse power rating of 600 W at a 10/1000 μs waveform and a reverse stand-off voltage of 64.1 V, with a breakdown voltage range of 58.1 V to 71.4 V. The device features a fast response time of less than 1.0 ns, an operating junction temperature range of -65°C to 175°C, and complies with IEC 61000-4-2 for ESD protection (30 kV air, 30 kV contact). It is halogen-free, RoHS compliant, and has a matte tin lead-free finish. The package is rated MSL Level 1 for reflow soldering up to 260°C.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 58.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB68A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB68A can be used for catalog matching and distributor lookup.
Win Source Part Number: 958463-TPSMB68A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMB
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Voltage - Breakdown (Min): 64.6V
Voltage - Clamping (Max) @ Ipp: 92V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.6A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SMBJ54A; SMBJ54A-13-F; SMBJP6KE6.8A-TP; SMBJ58A; SMBJ64A; SMBJ7.0A;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6338DKR,F6338TR,F63
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 58.1VWM 92VC DO214AA
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE, UNIDIR, 58.1V, DO-214AA ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB68A | F6338CT-ND | 144-TPSMB68A | 958463-TPSMB68A | TPSMB68A | TPSMB68A | 94W9926 | 29AK8586 |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | 600W 58.1V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Tvs Diode, Unidir, 58.1V, Do-214Aa Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 92 volts | 92 volts | 92 volts | 92 volts | 92 volts | |||
| VBR | 64.6 to 71.4 volts | 64.6 volts | 64.6 volts | 64.6 volts | 64.6 volts | |||
| Configuration | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |