The TPSMB62CA is a bidirectional transient voltage suppression diode in the DO-214AA (SMB) package, designed for automotive applications to protect against voltage transients up to 650V. It has a peak pulse power rating of 600 W at a 10/1000 µs waveform, a reverse stand-off voltage of 62 V, and a clamping voltage of 85.0 V at a peak pulse current of 7.2 A. The device is AEC-Q101 qualified, meets IEC 61000-4-2 ESD protection levels of 30 kV (air) and 30 kV (contact), and is rated for operation from -65°C to 150°C junction temperature. It features a glass passivated chip junction, is halogen-free and RoHS compliant, and has a typical response time of less than 1.0 ns. The package is surface mount and complies with MSL Level 1 soldering requirements.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, 600W, 53V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB62CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 53V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 53V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB62CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 937487-TPSMB62CA
Series: Automotive, AEC-Q101, TPSMB
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6337TR, F6337DKR, F6337CT, -TPSMB62CA
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE, BIDIR, 53V, SMB; Product Range:TPSMB Series; TVS Polarity:Bidirection
TVS DIODE 53VWM 85VC DO214AA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB62CA | 144-TPSMB62CA | 937487-TPSMB62CA | F6337TR-ND | TPSMB62CA | 27AK1626 | TPSMB62CA |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | 600W 53V TVS Protection Diode | TVS - TVS - Diodes - TPSMB62CA | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 53V, Smb; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 85 volts | 85 volts | 85 volts | 85 volts | |||
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts | ||
| Configuration | Single | Single | |||||
| Package | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) |