Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB600CA-A

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB600CA-A - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB600CA-A
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB600CA-A
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Protection Diode - 144-TPSMB600CA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMB600CA-A
TVS Protection Diode 144-TPSMB600CA-A
Trans Voltage Suppressor Diode, Product overview: TPSMB600CA-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB600CA-A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: TPSMB600CA-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB600CA-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11765DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11765DKR-ND
TVS Diodes F11765DKR-ND
828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F11765TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11765TR-ND
TVS Diodes F11765TR-ND
828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F11765CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11765CT-ND
TVS Diodes F11765CT-ND
828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

828V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Tvs Diode, 600W, 511V, Bidir, Do-214Aa Rohs Compliant Littelfuse - 54AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 511V, Bidir, Do-214Aa Rohs Compliant Littelfuse
54AH3834
Tvs Diode, 600W, 511V, Bidir, Do-214Aa Rohs Compliant Littelfuse 54AH3834
TVS DIODE, 600W, 511V, BIDIR, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, 600W, 511V, BIDIR, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 79AC7538 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
79AC7538
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 79AC7538
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site Datasheet
TVS Diodes TPSMB600CA-A
TVS DIODE 511VWM 828VC DO214AA

TVS DIODE 511VWM 828VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB600CA-A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB600CA-A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB600CA-A
TVS DIODE 511VWM 828VC DO214AA

TVS DIODE 511VWM 828VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB600CA-A 144-TPSMB600CA-A F11765DKR-ND 54AH3834 79AC7538 TPSMB600CA-A TPSMB600CA-A
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Protection Diode TVS Diodes Tvs Diode, 600W, 511V, Bidir, Do-214Aa Rohs Compliant Littelfuse Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 828 volts 828 volts 828 volts 828 volts
VBR 570 to 630 volts 570 volts 570 volts 570 volts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data