The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
TVS DIODE 6.5VWM 11.2V DO214AA
TVS DIODE 6.5VWM 11.2V DO214AA
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB6.5A-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB6.5A-VR can be used for catalog matching and distributor lookup.
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 200V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 6.5VWM 11.2VC DO214 TR
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB6.5A-VR | 18-TPSMB6.5A-VRCT-ND | 144-TPSMB6.5A-VR | 34AC6784 | TPSMB6.5A-VR | |
| Product Name | AEC-Q101 Qualified, 600W | TVS Diodes | 600W 6.5V TVS Protection Diode | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 11.2 volts | 11.2 volts | 25 volts | 11.2 volts | ||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 200 volts | 7.22 volts | ||
| Configuration | Single | Single |