Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB550A-A

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB550A-A - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB550A-A
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB550A-A
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-TPSMB550A-A
TVS Protection Diode 144-TPSMB550A-A
Trans Voltage Suppressor Diode, Product overview: TPSMB550A-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB550A-A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: TPSMB550A-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB550A-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10375TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10375TR-ND
TVS Diodes F10375TR-ND
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10375DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10375DKR-ND
TVS Diodes F10375DKR-ND
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10375CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10375CT-ND
TVS Diodes F10375CT-ND
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes Series: Automotive, AEC-Q101, TPSMB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Unidirectional Channels: 1 Applications: Automotive Operating Temperature: -65°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Series: Automotive, AEC-Q101, TPSMB
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Unidirectional Channels: 1
Applications: Automotive
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 33AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
33AC1977
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 33AC1977
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 600W, 468V, Do214Aa; Product Range Littelfuse - 47AC2049 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 600W, 468V, Do214Aa; Product Range Littelfuse
47AC2049
Tvs Diode, Aec-Q101, 600W, 468V, Do214Aa; Product Range Littelfuse 47AC2049
TVS DIODE, AEC-Q101, 600W, 468V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:468V; Clamping Voltage Vc Max:760V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 600W, 468V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:468V; Clamping Voltage Vc Max:760V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB550A-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB550A-A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB550A-A
TVS DIODE 468VWM 760VC DO214AA

TVS DIODE 468VWM 760VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB550A-A 144-TPSMB550A-A F10375TR-ND 33AC1977 47AC2049 TPSMB550A-A
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Protection Diode TVS Diodes Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse Tvs Diode, Aec-Q101, 600W, 468V, Do214Aa; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 760 volts 760 volts 760 volts 760 volts
VBR 522 to 578 volts 522 volts 522 volts
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data