Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, Product overview: TPSMB540CA-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB540CA-A can be used for catalog matching and distributor lookup.
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1383711-TPSMB540CA-A
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101, TPSMB
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 460V
Voltage - Breakdown (Min): 513V
Voltage - Clamping (Max) @ Ipp: 740V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 800mA
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE 460VWM 740VC DO214AA
TVS Diodes / ESD Suppressors 600W 540V AEC-Q101 5% Bi-Directional
TVS DIODE 460VWM 740VC DO214AA
TVS DIODE, 600W, 460V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB540CA-A | 144-TPSMB540CA-A | F10374CT-ND | 1383711-TPSMB540CA-A | TPSMB540CA-A | TPSMB540CA-A | TPSMB540CA-A | 54AH3832 | 34AC6778 |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 460V, Bidir, Do-214Aa Rohs Compliant Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VC | 740 volts | 740 volts | 740 volts | 740 volts | 740 volts | ||||
| VBR | 513 to 567 volts | 513 volts | 513 volts | 513 volts | 513 volts | ||||
| Configuration | Single | Single | |||||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) |