Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB51CA

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB51CA - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB51CA
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB51CA
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - F6333TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6333TR-ND
TVS Diodes F6333TR-ND
70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F6333DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6333DKR-ND
TVS Diodes F6333DKR-ND
70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F6333CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6333CT-ND
TVS Diodes F6333CT-ND
70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMB51CA - 1113851-TPSMB51CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB51CA
1113851-TPSMB51CA
TVS - TVS - Diodes - TPSMB51CA 1113851-TPSMB51CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1113851-TPSMB51CA Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 43.6V Minimum Breakdown Voltage: 48.5V Max Clamping Voltage: 70.1V Peak Pulse Current(Ippm): 8.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113851-TPSMB51CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 43.6V
Minimum Breakdown Voltage: 48.5V
Max Clamping Voltage: 70.1V
Peak Pulse Current(Ippm): 8.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600W 43.6V TVS Protection Diode
144-TPSMB51CA
600W 43.6V TVS Protection Diode 144-TPSMB51CA
Trans Voltage Suppressor Diode, 600W, 43.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB51CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB51CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 43.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB51CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB51CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPSMB51CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMB51CA
TVS Diodes TPSMB51CA
TVS DIODE 43.6VWM 70.1VC DO214AA

TVS DIODE 43.6VWM 70.1VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB51CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB51CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB51CA
TVS DIODE 43.6VWM 70.1VC DO214AA

TVS DIODE 43.6VWM 70.1VC DO214AA

Supplier's Site
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 94W9921 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
94W9921
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 94W9921
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site
Tvs Diode, Bidir, 43.6V, Do-214Aa Rohs Compliant Littelfuse - 29AK8583 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 43.6V, Do-214Aa Rohs Compliant Littelfuse
29AK8583
Tvs Diode, Bidir, 43.6V, Do-214Aa Rohs Compliant Littelfuse 29AK8583
TVS DIODE, BIDIR, 43.6V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 43.6V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB51CA F6333TR-ND 1113851-TPSMB51CA 144-TPSMB51CA TPSMB51CA TPSMB51CA 94W9921 29AK8583
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Diodes TVS - TVS - Diodes - TPSMB51CA 600W 43.6V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse Tvs Diode, Bidir, 43.6V, Do-214Aa Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 70.1 volts 70.1 volts 70.1 volts 70.1 volts 70.1 volts
VBR 48.5 to 53.6 volts 48.5 volts 48.5 volts 48.5 volts 48.5 volts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data