Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB480A-A

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB480A-A - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB480A-A
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB480A-A
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-TPSMB480A-A
TVS Protection Diode 144-TPSMB480A-A
Trans Voltage Suppressor Diode, Product overview: TPSMB480A-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB480A-A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: TPSMB480A-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB480A-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10340DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10340DKR-ND
TVS Diodes F10340DKR-ND
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10340CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10340CT-ND
TVS Diodes F10340CT-ND
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10340TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10340TR-ND
TVS Diodes F10340TR-ND
658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 975894-TPSMB480A-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
975894-TPSMB480A-A
Circuit Protection - TVS - Diodes 975894-TPSMB480A-A
Win Source Part Number: 975894-TPSMB480A-A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMB Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 408V Voltage - Breakdown (Min): 456V Voltage - Clamping (Max) @ Ipp: 658V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 900mA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F10340DKR,F10340CT,F 10340TR,-TPSMB480A-A ,1294-TPSMB480A-A

Win Source Part Number: 975894-TPSMB480A-A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMB
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Voltage - Breakdown (Min): 456V
Voltage - Clamping (Max) @ Ipp: 658V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 900mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10340DKR,F10340CT,F10340TR,-TPSMB480A-A,1294-TPSMB480A-A

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB480A-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB480A-A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB480A-A
TVS DIODE 408VWM 658VC DO214AA

TVS DIODE 408VWM 658VC DO214AA

Supplier's Site
Tvs Diode, Aec-Q101, 600W, 408V, Do214Aa; Product Range Littelfuse - 47AC2045 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 600W, 408V, Do214Aa; Product Range Littelfuse
47AC2045
Tvs Diode, Aec-Q101, 600W, 408V, Do214Aa; Product Range Littelfuse 47AC2045
TVS DIODE, AEC-Q101, 600W, 408V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:408V; Clamping Voltage Vc Max:658V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 600W, 408V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:408V; Clamping Voltage Vc Max:658V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 34AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
34AC6768
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 34AC6768
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes
Product Number TPSMB480A-A 144-TPSMB480A-A F10340DKR-ND 975894-TPSMB480A-A TPSMB480A-A 47AC2045 34AC6768
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 600W, 408V, Do214Aa; Product Range Littelfuse Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 658 volts 658 volts 658 volts 658 volts 658 volts
VBR 456 to 504 volts 456 volts 456 volts 456 volts
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ) DO-214AA
Unlock Full Specs
to access all available technical data