The TPSMB47CA is an AEC-Q101 qualified, surface-mount transient voltage suppression diode in DO-214AA package for automotive applications, rated for 600 W peak pulse power at 10/1000 μs waveform with a reverse standoff voltage of 44.7 V and a breakdown voltage range of 40.2 V to 49.4 V. It features bidirectional clamping, a maximum clamping voltage of 64.8 V at 9.4 A, and offers IEC 61000-4-2 ESD protection of 30 kV (air) and 30 kV (contact). The device has a leakage current of 1 μA at rated voltage, operates from -65 °C to 150 °C, and is halogen-free, RoHS-compliant, and has a matte tin lead-free finish with V-0 flammability rating.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 40.2V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB47CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB47CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901079-TPSMB47CA
Series: Automotive, AEC-Q101, TPSMB
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMB47CA, F6331CT, F6331DKR, F6331TR
TVS DIODE 40.2VWM 64.8VC DO214AA
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 40.2VWM 64.8VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB47CA | F6331DKR-ND | 144-TPSMB47CA | 901079-TPSMB47CA | TPSMB47CA | 94W9919 | TPSMB47CA |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | 600W 40.2V TVS Protection Diode | TVS - TVS - Diodes - TPSMB47CA | TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | |||
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | 44.7 volts | |||
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |