Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Win Source Part Number: 979451-TPSMB440A-A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMB
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 602V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10339TR,F10339CT,-T
Trans Voltage Suppressor Diode, Product overview: TPSMB440A-A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB440A-A can be used for catalog matching and distributor lookup.
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 376VWM 602VC DO214AA
TVS DIODE, AEC-Q101, 600W, 376V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectio
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 376VWM 602VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB440A-A | 979451-TPSMB440A-A | 144-TPSMB440A-A | F10339TR-ND | TPSMB440A-A | 47AC2043 | 34AC6762 | TPSMB440A-A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 600W, 376V, Do214Aa; Product Range Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | 602 volts | ||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | 418 volts | |||
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) | |||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |