Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 36.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB43CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB43CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 750309-TPSMB43CA
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 36.8V
Voltage - Breakdown (Minimum): 40.9V
Voltage - Clamping (Maximum) at Ipp: 59.3V
TVS DIODE 36.8VWM 59.3VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB43CA | F6329CT-ND | 144-TPSMB43CA | 750309-TPSMB43CA | TPSMB43CA |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | 600W 36.8V TVS Protection Diode | TVS - TVS - Diodes - TPSMB43CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | 40.9 volts | |
| Configuration | Single | Single |