Littelfuse, Inc. AEC-Q101 Qualified, 600W TPSMB40CA-VR

Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 Qualified, 600W - TPSMB40CA-VR - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 Qualified, 600W
TPSMB40CA-VR
AEC-Q101 Qualified, 600W TPSMB40CA-VR
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - TPSMB40CA-VR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB40CA-VR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB40CA-VR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB40CA-VR
TVS DIODE 40VWM 64.5V DO214AA TR

TVS DIODE 40VWM 64.5V DO214AA TR

Supplier's Site
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 34AC6757 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
34AC6757
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 34AC6757
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes
Product Number TPSMB40CA-VR TPSMB40CA-VR-ND TPSMB40CA-VR 34AC6757
Product Name AEC-Q101 Qualified, 600W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
RoHS Compliant RoHS
VC 64.5 volts 64.5 volts 64.5 volts
VBR 44.4 to 49.1 volts 44.4 volts 44.4 volts
Configuration Single
Unlock Full Specs
to access all available technical data