The TPSMB-VR series comprises surface-mount transient voltage suppression diodes rated for 600 W peak pulse power dissipation at a 10/1000 μs waveform, designed to protect electronics from voltage transients in automotive and I/O applications. The TPSMB40A-VR is a unidirectional device with a stand-off voltage of 40.0 V, a breakdown voltage of 44.4-49.1 V, and a clamping voltage of 64.5 V at 9.3 A peak current. It exhibits a maximum reverse leakage of 1 μA at 40.0 V and a forward voltage drop of 3.5 V at 50 A. Packaged in a DO-214AA (SMB) case measuring 8.0 mm × 8.0 mm, it operates from -65°C to 175°C and is AEC-Q101 qualified. The device meets UL 497B for isolated loop circuit protection, is RoHS compliant, and certified MSL level 1 for reflow soldering per J-STD-020. Its typical thermal resistance from junction to lead is 20 °C/W.
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 40VWM 64.5VC DO214 TR Product overview: TPSMB40A-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB40A-VR can be used for catalog matching and distributor lookup.
Win Source Part Number: 983549-TPSMB40A-VR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMB-VR
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -TPSMB40A-VR
TVS DIODE 40VWM 64.5VC DO214 TR
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB40A-VR | TPSMB40A-VR-ND | 144-TPSMB40A-VR | 983549-TPSMB40A-VR | TPSMB40A-VR | 34AC6756 |
| Product Name | AEC-Q101 Qualified, 600W | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | ||
| VBR | 44.4 to 49.1 volts | 44.4 volts | 44.4 volts | 44.4 volts | ||
| Configuration | Single | Single |