Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB400CA-A

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB400CA-A - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB400CA-A
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB400CA-A
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - F10366DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10366DKR-ND
TVS Diodes F10366DKR-ND
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10366CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10366CT-ND
TVS Diodes F10366CT-ND
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10366TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10366TR-ND
TVS Diodes F10366TR-ND
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB400CA-A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB400CA-A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB400CA-A
TVS DIODE 342VWM 548VC DO214AA

TVS DIODE 342VWM 548VC DO214AA

Supplier's Site
Tvs Diode, 600W, 342V, Bidir, Do-214Aa Rohs Compliant Littelfuse - 54AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 342V, Bidir, Do-214Aa Rohs Compliant Littelfuse
54AH3830
Tvs Diode, 600W, 342V, Bidir, Do-214Aa Rohs Compliant Littelfuse 54AH3830
TVS DIODE, 600W, 342V, BIDIR, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, 600W, 342V, BIDIR, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse - 34AC6759 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
34AC6759
Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse 34AC6759
TVS SURF MT DO214AA AEQ101 TR / TR

TVS SURF MT DO214AA AEQ101 TR / TR

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) RF Diodes
Product Number TPSMB400CA-A F10366DKR-ND TPSMB400CA-A 54AH3830 34AC6759
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 342V, Bidir, Do-214Aa Rohs Compliant Littelfuse Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse
RoHS Compliant RoHS RoHS
VC 548 volts 548 volts 548 volts
VBR 380 to 420 volts 380 volts 380 volts
Configuration Single
Unlock Full Specs
to access all available technical data