Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB39CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB39CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901077-TPSMB39CA
Series: Automotive, AEC-Q101, TPSMB
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6327TR, F6327DKR, F6327CT
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS DIODE, AUTO, 600W, 33.3V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Bidirection
TVS DIODE 33.3VWM 53.9VC DO214AA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB39CA | 144-TPSMB39CA | 901077-TPSMB39CA | F6327TR-ND | TPSMB39CA | 33AC1054 | TPSMB39CA |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | 600W 33.3V TVS Protection Diode | TVS - TVS - Diodes - TPSMB39CA | TVS Diodes | TVS Diodes | Tvs Diode, Auto, 600W, 33.3V, Do214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | ||
| VBR | 37.1 to 41 volts | 37.1 volts | 37.1 volts | 37.1 volts | |||
| Configuration | Single | Single | |||||
| Package | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) |