Littelfuse, Inc. AEC-Q101 Qualified, 600W TPSMB36CA-VR

Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 Qualified, 600W - TPSMB36CA-VR - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 Qualified, 600W
TPSMB36CA-VR
AEC-Q101 Qualified, 600W TPSMB36CA-VR
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - TPSMB36CA-VRCT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - TPSMB36CA-VRTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - TPSMB36CA-VRDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 36V TVS Protection Diode
144-TPSMB36CA-VR
600W 36V TVS Protection Diode 144-TPSMB36CA-VR
Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36CA-VR can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 36V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36CA-VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMB36CA-VR - 937485-TPSMB36CA-VR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB36CA-VR
937485-TPSMB36CA-VR
TVS - TVS - Diodes - TPSMB36CA-VR 937485-TPSMB36CA-VR
Manufacturer: Littelfuse Inc. Win Source Part Number: 937485-TPSMB36CA-VR Series: Automotive, AEC-Q101, TPSMB-VR Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.10.0080 Other Part Number: TPSMB36CA-VRTR, TPSMB36CA-VRDKR, TPSMB36CA-VRCT, -TPSMB36CA-VR, TPSMB36CA-VR-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937485-TPSMB36CA-VR
Series: Automotive, AEC-Q101, TPSMB-VR
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.10.0080
Other Part Number: TPSMB36CA-VRTR, TPSMB36CA-VRDKR, TPSMB36CA-VRCT, -TPSMB36CA-VR, TPSMB36CA-VR-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB36CA-VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB36CA-VR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB36CA-VR
TVS DIODE 36VWM 58.1VC DO214 TR

TVS DIODE 36VWM 58.1VC DO214 TR

Supplier's Site
TVS Diodes TPSMB36CA-VR
TVS DIODE 36VWM 58.1VC DO214 TR

TVS DIODE 36VWM 58.1VC DO214 TR

Supplier's Site Datasheet
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse - 29AK8581 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse
29AK8581
Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse 29AK8581
TVS DIODE, BIDIR, 36V, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 36V, DO-214AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB36CA-VR TPSMB36CA-VRCT-ND 144-TPSMB36CA-VR 937485-TPSMB36CA-VR TPSMB36CA-VR TPSMB36CA-VR 29AK8581
Product Name AEC-Q101 Qualified, 600W TVS Diodes 600W 36V TVS Protection Diode TVS - TVS - Diodes - TPSMB36CA-VR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Bidir, 36V, Do-214Aa Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 to 44.2 volts 40 volts 40 volts 40 volts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data