Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 600W 350V AEC-Q101 5% Bi-Directional
TVS DIODE, 600W, 300V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 300VWM 482VC DO214AA
TVS DIODE 300VWM 482VC DO214AA
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB350CA-A | F10364CT-ND | TPSMB350CA-A | 54AH3828 | 34AC6753 | TPSMB350CA-A | TPSMB350CA-A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 300V, Bidir, Do-214Aa Rohs Compliant Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 482 volts | 482 volts | 482 volts | 482 volts | |||
| VBR | 332 to 368 volts | 332 volts | 332 volts | 332 volts | |||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |