Littelfuse, Inc. AEC-Q101 Qualified, 600W TPSMB33CA-VR

Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 Qualified, 600W - TPSMB33CA-VR - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 Qualified, 600W
TPSMB33CA-VR
AEC-Q101 Qualified, 600W TPSMB33CA-VR
The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - TPSMB33CA-VRTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - TPSMB33CA-VRDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - TPSMB33CA-VRCT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1206967-TPSMB33CA-VR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1206967-TPSMB33CA-VR
Circuit Protection - TVS - Diodes 1206967-TPSMB33CA-VR
Win Source Part Number: 1206967-TPSMB33CA-VR Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMB-VR Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.3A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: TPSMB33CA-VR-ND,TPSM B33CA-VRCT,TPSMB33CA -VRTR,-TPSMB33CA-VR, TPSMB33CA-VRDKR

Win Source Part Number: 1206967-TPSMB33CA-VR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMB-VR
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: TPSMB33CA-VR-ND,TPSMB33CA-VRCT,TPSMB33CA-VRTR,-TPSMB33CA-VR,TPSMB33CA-VRDKR

Buy Now Datasheet
Singapore, Singapore
600W 33V TVS Protection Diode
144-TPSMB33CA-VR
600W 33V TVS Protection Diode 144-TPSMB33CA-VR
Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB33CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB33CA-VR can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB33CA-VR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB33CA-VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB33CA-VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB33CA-VR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB33CA-VR
TVS DIODE 33VWM 53.3V DO214AA TR

TVS DIODE 33VWM 53.3V DO214AA TR

Supplier's Site
TVS Diodes TPSMB33CA-VR
TVS DIODE 33VWM 53.3V DO214AA TR

TVS DIODE 33VWM 53.3V DO214AA TR

Supplier's Site Datasheet
Tvs Diode, 600W, 33V, Bidir, Smb; Product Range Littelfuse - 27AK1623 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 33V, Bidir, Smb; Product Range Littelfuse
27AK1623
Tvs Diode, 600W, 33V, Bidir, Smb; Product Range Littelfuse 27AK1623
TVS DIODE, 600W, 33V, BIDIR, SMB; Product Range:TPSMB-VR Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 600W, 33V, BIDIR, SMB; Product Range:TPSMB-VR Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMB33CA-VR
TVS Diodes / ESD Suppressors TPSMB33CA-VR
TVS Diodes / ESD Suppressors 600W 33V AEC-Q101 5% Bi-Directional

TVS Diodes / ESD Suppressors 600W 33V AEC-Q101 5% Bi-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB33CA-VR TPSMB33CA-VRTR-ND 1206967-TPSMB33CA-VR 144-TPSMB33CA-VR TPSMB33CA-VR TPSMB33CA-VR 27AK1623 TPSMB33CA-VR
Product Name AEC-Q101 Qualified, 600W TVS Diodes Circuit Protection - TVS - Diodes 600W 33V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 600W, 33V, Bidir, Smb; Product Range Littelfuse TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts 36.7 volts
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA-2
Unlock Full Specs
to access all available technical data