The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 30VWM 48.4VC DO214 TR
TVS DIODE 30VWM 48.4VC DO214 TR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB30CA-VR | TPSMB30CA-VRTR-ND | TPSMB30CA-VR | TPSMB30CA-VR |
| Product Name | AEC-Q101 Qualified, 600W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts |
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |