Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Category: OEM Souring
Win Source Part Number: 1466308-TPSMB300CA-A
Manufacturer: Littelfuse Inc.
TVS DIODE, AEC-Q101, 600W, 256V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Bidirection
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 256VWM 414VC DO214AA
TVS DIODE 256VWM 414VC DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB300CA-A | F10362DKR-ND | 1466308-TPSMB300CA-A | 47AC2042 | 34AC6749 | TPSMB300CA-A | TPSMB300CA-A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | OEM Souring | Tvs Diode, Aec-Q101, 600W, 256V, Do214Aa; Product Range Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| VC | 414 volts | 414 volts | 414 volts | 414 volts | 414 volts | ||
| VBR | 285 to 315 volts | 285 volts | 285 volts | 285 volts | |||
| Configuration | Single | ||||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |