The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 28VWM 45.4VC DO214 TR
TVS DIODE 28VWM 45.4VC DO214 TR
TVS DIODE, BIDIR, 28V, SMB; Product Range:TPSMB-VR Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB28CA-VR | TPSMB28CA-VRDKR-ND | TPSMB28CA-VR | TPSMB28CA-VR | 27AK1621 |
| Product Name | AEC-Q101 Qualified, 600W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 28V, Smb; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | |
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |