The TPSMB Asymmetric Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High reliability application and automotive grade AEC-Q101 qualified Surface mount component to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Glass passivated chip junction 600 W PPPM peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1.0 ns from 0 V to Vbr min
TVS DIODE 26VWM 42.1VC DO214AA
TVS DIODE 26VWM 42.1VC DO214AA
TVS SURF ASYM DO214AA AEQ101
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB2616CA | 18-TPSMB2616CADKR-ND | TPSMB2616CA | TPSMB2616CA |
| Product Name | AEC-Q101 Qualified Asymmetric TVS in DO-214AA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | |||
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 39.5 volts | 42.1 volts |