Pushbutton Switch DPST-NO Standard Panel Mount, Rear
Tiny Pushbutton Switches, 20 Milliohms (Max.) Contact Resistance
Plunger: Thermoplastic polyester. Bushings: Brass, nickel-plated. Included Hardware: Nut, locking ring and lockwasher. Switches with Solder Terminals. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL listed). Contacts: Coin silver, silver-plated. Terminals: Brass, silver-plated, 0.01" terminal spacing. Switches with PC Terminals. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold-plate over nickel-plate.
Its typical applications for telecommunications and networking equipment, computers and peripherals, instrumentation and controls.
PB SWITCH, DPST, 1A, 120VAC, SOLDER LUG; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:Solder Lug; Product Range:TP Series; RoHS Compliant: Yes
SWITCH PUSH DPST-NO 1A 120V
Pushbutton Switches OFF-MOM DPST SLDR
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4054-ND | 70128505 | 82AC4595 | TP21SHZQE | TP21SHZQE |
| Product Name | Pushbutton Switches | Switch, Pushbutton, TINY, Solder Terminal, DPST, OFF-MOM., 1A@120AC/28VDC | Pb Switch, Dpst, 1A, 120Vac, Solder Lug; Switch Operation C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug |