C&K Components Pushbutton Switches - TP21SHABE TP21SHABE

Description
Manufacturer: C&K Components Win Source Part Number: 900573-TP21SHABE Series: TP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear Package: Tray Mounting: Panel Mount, Right Angle, Rear Family Name: TP21S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9031 Other Part Number: -TP21SHABE, CKN11941, 2266-TP21SHABE, TP21SHABE-ND
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 900573-TP21SHABE Series: TP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear Package: Tray Mounting: Panel Mount, Right Angle, Rear Family Name: TP21S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9031 Other Part Number: -TP21SHABE, CKN11941, 2266-TP21SHABE, TP21SHABE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP21SHABE - 900573-TP21SHABE - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - TP21SHABE
900573-TP21SHABE
Pushbutton Switches - TP21SHABE 900573-TP21SHABE
Manufacturer: C&K Components Win Source Part Number: 900573-TP21SHABE Series: TP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear Package: Tray Mounting: Panel Mount, Right Angle, Rear Family Name: TP21S Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9031 Other Part Number: -TP21SHABE, CKN11941, 2266-TP21SHABE, TP21SHABE-ND

Manufacturer: C&K Components
Win Source Part Number: 900573-TP21SHABE
Series: TP
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear
Package: Tray
Mounting: Panel Mount, Right Angle, Rear
Family Name: TP21S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Other Part Number: -TP21SHABE, CKN11941, 2266-TP21SHABE, TP21SHABE-ND

Buy Now Datasheet
Pushbutton Switches - CKN11941-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN11941-ND
Pushbutton Switches CKN11941-ND
Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear

Pushbutton Switch DPST-NO Standard Panel Mount, Right Angle, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP21SHABE
Pushbutton Switches TP21SHABE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Switches - Pushbutton Switches - TP21SHABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP21SHABE
Switches - Pushbutton Switches TP21SHABE
SWITCH PUSH DPST-NO 0.4VA 20V

SWITCH PUSH DPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 900573-TP21SHABE CKN11941-ND TP21SHABE TP21SHABE
Product Name Pushbutton Switches - TP21SHABE Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1548-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1115785 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 26096682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details