C&K Components Pushbutton Switches TP12SH9CBE

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1738-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1738-ND
Pushbutton Switches CKN1738-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Pushbutton C&k Components - 35AH7914 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
35AH7914
Pushbutton C&k Components 35AH7914
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Switches - Pushbutton Switches - TP12SH9CBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12SH9CBE
Switches - Pushbutton Switches TP12SH9CBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TP12SH9CBE
Pushbutton Switches TP12SH9CBE
Pushbutton Switches Pushbutton SPDT On-(On)

Pushbutton Switches Pushbutton SPDT On-(On)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1738-ND 35AH7914 TP12SH9CBE TP12SH9CBE
Product Name Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details