C&K Components Pushbutton Switches TP12SH9AQE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1736-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1736-ND
Pushbutton Switches CKN1736-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - TP12SH9AQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TP12SH9AQE
Switches - Pushbutton Switches TP12SH9AQE
SWITCH PUSHBUTTON SPDT 1A 120V

SWITCH PUSHBUTTON SPDT 1A 120V

Supplier's Site
Pb Switch, Spdt, 1A, 120Vac, Tht; Switch Operation C&k Components - 82AC3591 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 1A, 120Vac, Tht; Switch Operation C&k Components
82AC3591
Pb Switch, Spdt, 1A, 120Vac, Tht; Switch Operation C&k Components 82AC3591
PB SWITCH, SPDT, 1A, 120VAC, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

PB SWITCH, SPDT, 1A, 120VAC, THT; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:28V; Contact Current Max:1A; Switch Terminals:PC Pin; Product Range:TP Series; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP12SH9AQE
Pushbutton Switches TP12SH9AQE
Pushbutton Switches SPDT ON-MOM RT ANGLE

Pushbutton Switches SPDT ON-MOM RT ANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1736-ND TP12SH9AQE 82AC3591 TP12SH9AQE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 1A, 120Vac, Tht; Switch Operation C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins PC Pin Solder Pin
Max Current Rating 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
E.V program - EDRZ.V / EDRR.V - Emergency stop pushbutton - EDRR40.VHSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details